Printronix, Inc. Datasheets for Computer Printers and Plotters
Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more
| Product Name | Notes |
|---|---|
| Based on the 5r Multi-Technology Platform, the ThermaLine™ T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines... | |
| Dual motor ribbon system eliminates clutch replacement and ribbon wrinkle | |
| Impact line matrix, 5-20 character pitch, 3-8 lpi spacing, euro character | |
| Impact line matrix, 5-20 character pitch, 3-8 lpi spacing | |
| L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000... | |
| of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been... | |
| Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to... | |
| Prints Hindi as text, gov. language policy compliance, customized | |
| Simplified (GB) character set | |
| Simplified (GB) or Big 5 character set | |
| Support for Thai, Indian, Arabic, Chinese simplified/tradition al, & Korean | |
| The fifth generation P5000 line matrix printer was the most successful line printer ever produced. The P5000 has been replaced by the new P7000 model but is still available as... | |
| The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed... | |
| The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics... | |
| The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm... | |
| The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is... | |
| The Printronix P7000™ Line Matrix Printing Platform extends the series of technology innovations that cement Printronix leadership by design position. Line matrix printing is Printronix flagship technology, and it remains... | |
| The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2... | |
| The T4M™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and... | |
| verification. Road-tested in both manufacturing and distribution environments for reliability The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology,... | |
| Warm up 60 sec, printer manager software, optional stacker | |
| Warm up 90 sec, printer manager software, optional stacker |