Printronix, Inc. Datasheets for Barcode Printers

Barcode printers are used to output barcode data in printed form.
Barcode Printers: Learn more

Product Name Notes
Based on the 5r Multi-Technology Platform, the ThermaLine™ T5000r family is an industrial thermal bar code printer designed to operate in challenging environments. Through leadership by design, the T5000r combines...
Dual motor ribbon system eliminates clutch replacement and ribbon wrinkle
Impact line matrix, 5-20 character pitch, 3-8 lpi spacing, euro character
Impact line matrix, 5-20 character pitch, 3-8 lpi spacing
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been...
Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to...
Simplified (GB) character set
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed...
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics...
The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm...
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is...
The Printronix P7000™ Line Matrix Printing Platform extends the series of technology innovations that cement Printronix leadership by design position. Line matrix printing is Printronix flagship technology, and it remains...
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2...
The T4M™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and...
verification. Road-tested in both manufacturing and distribution environments for reliability The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology,...
Warm up 60 sec, printer manager software, optional stacker
Warm up 90 sec, printer manager software, optional stacker