Printronix, Inc. Bar Code Label Applicator SLPA8000r

Description
verification. Road-tested in both manufacturing and distribution environments for reliability The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode, print, apply and verify 100% readable tags, at speeds in excess of 100 labels per minute - with print resolution up to 300dpi. The patented tag management system provides users with a reliable, cost-effective method of applying good tags - while collecting defective tags on the rewind mechanism for analysis. When combined with the optional RJS scanner/verifier unit, the system provides the total quality assurance that every case in the production run is 100% correctly labelled. The SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls - whilst also providing visibility on system status, tamp errors and more. Users of the SLPA8000 have a complete overview of the printer applicator system to monitor and manage the entire process from data transmission to label application and Easily integrates into most enterprise IT environments with multiple print languages for compatibility with legacy data streams Print resolutions of both 203 and 300 dpi Intelligent Tag Management - only 100% good tags enter the supply chain, substandard RFID tags remain on the liner for traceability Encodes EPCglobal Class 0, 0+, 1, Gen 2, and Philips UCode 1.19 RFID tags to provide users greater selection in RFID implementation Performance levels up to 100 labels per minute The only encode-print-apply system to prove interoperability at the EPCglobal Interoperability Test Field-upgradable XML forms printing option with embedded industry standard forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer and job control Optional Enviromental Enclosure is ideal for print and apply applications with extreme temperatures that require consistent and predictable environment controls Top and side label application orientations, as well as, roll-on/front/back
Description
verification. Road-tested in both manufacturing and distribution environments for reliability The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode, print, apply and verify 100% readable tags, at speeds in excess of 100 labels per minute - with print resolution up to 300dpi. The patented tag management system provides users with a reliable, cost-effective method of applying good tags - while collecting defective tags on the rewind mechanism for analysis. When combined with the optional RJS scanner/verifier unit, the system provides the total quality assurance that every case in the production run is 100% correctly labelled. The SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls - whilst also providing visibility on system status, tamp errors and more. Users of the SLPA8000 have a complete overview of the printer applicator system to monitor and manage the entire process from data transmission to label application and Easily integrates into most enterprise IT environments with multiple print languages for compatibility with legacy data streams Print resolutions of both 203 and 300 dpi Intelligent Tag Management - only 100% good tags enter the supply chain, substandard RFID tags remain on the liner for traceability Encodes EPCglobal Class 0, 0+, 1, Gen 2, and Philips UCode 1.19 RFID tags to provide users greater selection in RFID implementation Performance levels up to 100 labels per minute The only encode-print-apply system to prove interoperability at the EPCglobal Interoperability Test Field-upgradable XML forms printing option with embedded industry standard forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer and job control Optional Enviromental Enclosure is ideal for print and apply applications with extreme temperatures that require consistent and predictable environment controls Top and side label application orientations, as well as, roll-on/front/back

Suppliers

Company
Product
Description
Supplier Links
Bar Code Label Applicator - SLPA8000r - Printronix, Inc.
Irvine, CA, USA
Bar Code Label Applicator
SLPA8000r
Bar Code Label Applicator SLPA8000r
verification. Road-tested in both manufacturing and distribution environments for reliability The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode, print, apply and verify 100% readable tags, at speeds in excess of 100 labels per minute - with print resolution up to 300dpi. The patented tag management system provides users with a reliable, cost-effective method of applying good tags - while collecting defective tags on the rewind mechanism for analysis. When combined with the optional RJS scanner/verifier unit, the system provides the total quality assurance that every case in the production run is 100% correctly labelled. The SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls - whilst also providing visibility on system status, tamp errors and more. Users of the SLPA8000 have a complete overview of the printer applicator system to monitor and manage the entire process from data transmission to label application and Easily integrates into most enterprise IT environments with multiple print languages for compatibility with legacy data streams Print resolutions of both 203 and 300 dpi Intelligent Tag Management - only 100% good tags enter the supply chain, substandard RFID tags remain on the liner for traceability Encodes EPCglobal Class 0, 0+, 1, Gen 2, and Philips UCode 1.19 RFID tags to provide users greater selection in RFID implementation Performance levels up to 100 labels per minute The only encode-print-apply system to prove interoperability at the EPCglobal Interoperability Test Field-upgradable XML forms printing option with embedded industry standard forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer and job control Optional Enviromental Enclosure is ideal for print and apply applications with extreme temperatures that require consistent and predictable environment controls Top and side label application orientations, as well as, roll-on/front/back

verification. Road-tested in both manufacturing and distribution environments for reliability

The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode, print, apply and verify 100% readable tags, at speeds in excess of 100 labels per minute - with print resolution up to 300dpi. The patented tag management system provides users with a reliable, cost-effective method of applying good tags - while collecting defective tags on the rewind mechanism for analysis. When combined with the optional RJS scanner/verifier unit, the system provides the total quality
assurance that every case in the production run is 100% correctly labelled. The SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls - whilst also providing visibility on system status, tamp errors and more. Users of the SLPA8000 have a complete overview of the printer applicator system to monitor and manage the entire process from data transmission to label application and

  • Easily integrates into most enterprise IT environments with multiple print languages for compatibility with legacy data streams
  • Print resolutions of both 203 and 300 dpi
  • Intelligent Tag Management - only 100% good tags enter the supply chain, substandard RFID tags remain on the liner for traceability
  • Encodes EPCglobal Class 0, 0+, 1, Gen 2, and Philips UCode 1.19 RFID tags to provide users greater selection in RFID implementation
  • Performance levels up to 100 labels per minute
  • The only encode-print-apply system to prove interoperability at the EPCglobal Interoperability Test
  • Field-upgradable XML forms printing option with embedded industry standard forms and templates with the XML Forms Module
  • Printronix eXtensible Markup Language (PXML) interface enables real-time printer and job control
  • Optional Enviromental Enclosure is ideal for print and apply applications with extreme temperatures that require consistent and predictable environment controls
  • Top and side label application orientations, as well as, roll-on/front/back

Technical Specifications

  Printronix, Inc.
Product Category Label Printers
Product Number SLPA8000r
Product Name Bar Code Label Applicator
Technology Direct Thermal; Thermal Transfer
Bar / Matrix Code Symbologies Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, ITF14, Royal Bar
Mounting Options Stand-alone
Features Memory / Storage
Printing Rate 203 to 254 mm/sec (480 to 600 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details