Printronix, Inc. P7000ZT Line Matrix Printer P7005ZT

Description
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very first to the very last line of a form and then tear it off with no loss of forms. This series is ideal for applications requiring precise accounting of all forms or where forms are simply too expensive to waste. Especially, when each form is torn off and used individually, the elimination of waste between sheets can yield significant savings. The smart paper system automatically ejects the paper for tear off after the page or job is printed, and then retracts it as soon as the next job is sent. Or, at any time, you can use the Eject key to present or return forms as necessary for tear off. Zero forms loss – print from the first to the last line and then tear off without losing any forms in between P7000 Ultra Capacity ribbon - up to 300% longer life with darker, sharper print Integrated Print Management System - total visibility and control of image quality and consumables Auto eject feature – paper is automatically presented to the tear bar when finished and retracted when the next page starts High speed – up to 1500 LPM / 5100 characters per second Low cost of operation – No consumable print head and low cost spooled ribbons produces a cost of operation 9X to 17X less expensive than serial matrix printers Ultra rugged design holds up to abuse and harsh environments 100% duty cycle – designed for relentless printing Oversized casters and wireless option for high mobility applications Comprehensive barcode support - High quality reliable barcodes in the following symbologies: Code 39, EAN 8/13, UPC A/E, Postnet, Royal Mail, Interleaved 2 of 5, and PDF417 Supports USPS Intellegent Mail Bar Code Initiative
Description
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very first to the very last line of a form and then tear it off with no loss of forms. This series is ideal for applications requiring precise accounting of all forms or where forms are simply too expensive to waste. Especially, when each form is torn off and used individually, the elimination of waste between sheets can yield significant savings. The smart paper system automatically ejects the paper for tear off after the page or job is printed, and then retracts it as soon as the next job is sent. Or, at any time, you can use the Eject key to present or return forms as necessary for tear off. Zero forms loss – print from the first to the last line and then tear off without losing any forms in between P7000 Ultra Capacity ribbon - up to 300% longer life with darker, sharper print Integrated Print Management System - total visibility and control of image quality and consumables Auto eject feature – paper is automatically presented to the tear bar when finished and retracted when the next page starts High speed – up to 1500 LPM / 5100 characters per second Low cost of operation – No consumable print head and low cost spooled ribbons produces a cost of operation 9X to 17X less expensive than serial matrix printers Ultra rugged design holds up to abuse and harsh environments 100% duty cycle – designed for relentless printing Oversized casters and wireless option for high mobility applications Comprehensive barcode support - High quality reliable barcodes in the following symbologies: Code 39, EAN 8/13, UPC A/E, Postnet, Royal Mail, Interleaved 2 of 5, and PDF417 Supports USPS Intellegent Mail Bar Code Initiative

Suppliers

Company
Product
Description
Supplier Links
P7000ZT Line Matrix Printer - P7005ZT - Printronix, Inc.
Irvine, CA, USA
P7000ZT Line Matrix Printer
P7005ZT
P7000ZT Line Matrix Printer P7005ZT
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very first to the very last line of a form and then tear it off with no loss of forms. This series is ideal for applications requiring precise accounting of all forms or where forms are simply too expensive to waste. Especially, when each form is torn off and used individually, the elimination of waste between sheets can yield significant savings. The smart paper system automatically ejects the paper for tear off after the page or job is printed, and then retracts it as soon as the next job is sent. Or, at any time, you can use the Eject key to present or return forms as necessary for tear off. Zero forms loss – print from the first to the last line and then tear off without losing any forms in between P7000 Ultra Capacity ribbon - up to 300% longer life with darker, sharper print Integrated Print Management System - total visibility and control of image quality and consumables Auto eject feature – paper is automatically presented to the tear bar when finished and retracted when the next page starts High speed – up to 1500 LPM / 5100 characters per second Low cost of operation – No consumable print head and low cost spooled ribbons produces a cost of operation 9X to 17X less expensive than serial matrix printers Ultra rugged design holds up to abuse and harsh environments 100% duty cycle – designed for relentless printing Oversized casters and wireless option for high mobility applications Comprehensive barcode support - High quality reliable barcodes in the following symbologies: Code 39, EAN 8/13, UPC A/E, Postnet, Royal Mail, Interleaved 2 of 5, and PDF417 Supports USPS Intellegent Mail Bar Code Initiative

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very first to the very last line of a form and then tear it off with no loss of forms.
This series is ideal for applications requiring precise accounting of all forms or where forms are simply too expensive to waste. Especially, when each form is torn off and used individually, the elimination of waste between sheets can yield significant savings. The smart paper system automatically ejects the paper for tear off after the page or job is printed, and then retracts it as soon as the next job is sent. Or, at any time, you can use the Eject key to present or return forms as necessary for tear off.

  • Zero forms loss – print from the first to the last line and then tear off without losing any forms in between
  • P7000 Ultra Capacity ribbon - up to 300% longer life with darker, sharper print
  • Integrated Print Management System - total visibility and control of image quality and consumables
  • Auto eject feature – paper is automatically presented to the tear bar when finished and retracted when the next page starts
  • High speed – up to 1500 LPM / 5100 characters per second
  • Low cost of operation – No consumable print head and low cost spooled ribbons produces a cost of operation 9X to 17X less expensive than serial matrix printers
  • Ultra rugged design holds up to abuse and harsh environments
  • 100% duty cycle – designed for relentless printing
  • Oversized casters and wireless option for high mobility applications
  • Comprehensive barcode support - High quality reliable barcodes in the following symbologies: Code 39, EAN 8/13, UPC A/E, Postnet, Royal Mail, Interleaved 2 of 5, and PDF417
  • Supports USPS Intellegent Mail Bar Code Initiative

Technical Specifications

  Printronix, Inc.
Product Category Label Printers
Product Number P7005ZT
Product Name P7000ZT Line Matrix Printer
Technology Line Printer
Bar / Matrix Code Symbologies Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail
Mounting Options Stand-alone; Pedestal
Features Cutter; Application Software Included
Printing Rate 8.89 to 26.67 mm/sec (21 to 63 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Resolution 203 dpi
Paper Width 112 mm (4.41 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details