Legrand - Pass & Seymour Specialty Pushbutton Switch 575

Description
1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN
Datasheet
Description
1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 575 - Legrand - Pass & Seymour
Syracuse, NY, USA
Specialty Pushbutton Switch
575
Specialty Pushbutton Switch 575
1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN
  • 1-POLE CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL APPROVAL
  • APPLIANCE APPLICATION
  • 250 V VOLTAGE RATING
  • 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING
  • BAKELITE BUTTON TYPE
  • OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Pushbutton Switches
Product Number 575
Product Name Specialty Pushbutton Switch
Features Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TRM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details