SignalQuest, Inc. MEMS Inclinometer SQ-SI2X Series

Description
360 º x 180 º dual axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function Wide range 360 º x 180 º dual axis angle measurement Features ± 1 º accuracy - differential 0.1 º resolution - digital serial output 2 º resolution - analog output Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing
Datasheet
Description
360 º x 180 º dual axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function Wide range 360 º x 180 º dual axis angle measurement Features ± 1 º accuracy - differential 0.1 º resolution - digital serial output 2 º resolution - analog output Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Inclinometer - SQ-SI2X Series - SignalQuest, Inc.
Lebanon, NH, USA
MEMS Inclinometer
SQ-SI2X Series
MEMS Inclinometer SQ-SI2X Series
360 º x 180 º dual axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function Wide range 360 º x 180 º dual axis angle measurement Features ± 1 º accuracy - differential 0.1 º resolution - digital serial output 2 º resolution - analog output Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing

360 º x 180 º dual axis, serial and analog output

Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function

  • Wide range 360 º x 180 º dual axis angle measurement

Features

  • ± 1 º accuracy - differential
  • 0.1 º resolution - digital serial output
  • 2 º resolution - analog output
  • Low temperature drift
  • Factory calibrated angle output
  • High reliability solid-state MEMS
  • Digital filtering for stable measurement
  • Direct PC interface cable

Applications

  • Platform and vehicle leveling
  • Satellite dish and antenna alignment
  • Pitch and roll measurement
  • Machine control and monitoring
  • Angle measurement and recording
  • Computer input, head tracking, and mouse pointing
Datasheet

Technical Specifications

  SignalQuest, Inc.
Product Category Tilt Sensors
Product Number SQ-SI2X Series
Product Name MEMS Inclinometer
Trigger Tilt Sensor
Form Factor Element / Chip
Type MEMS
Tilt Range 180 to 360 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-020-2-SV40-H02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 20 degrees
View Details
Inclinometers - 1882-1116575-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details