SignalQuest, Inc. Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| 2 and 3 axis, serial output, calibrated, 1.7 g, 5 g, 18 g, 35 g, 50 g, 70 g Description The acceleration sensor module performs calibrated acceleration measurement with digital... | |
| Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen... | |
| RoHS compliant, lead-free SMD package Description The SQ-ASx series act like acceleration sensitive switches that open or close when accelerated past an acceleration threshold. Function On / off shock & |