Shenzhen Rion Technology Co., Ltd Inclinometer/Z-Axis Digital with Vertical Installation SCA126V

Description
SCA126TV is a serial output dual-axis Inclinometer(vertica l installation) launched by RION company to the field of industrial control, the ordinary level sensor only horizontal mounting to peer measure both dual axis, but vertical installation can not be normal measurement, SCA126V professional for demand dual axis vertical measurement environment, user-friendly installation. The output interface RS485, RS232, RS422, TTL are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

Suppliers

Company
Product
Description
Supplier Links
Inclinometer/Z-Axis Digital with Vertical Installation - SCA126V - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Inclinometer/Z-Axis Digital with Vertical Installation
SCA126V
Inclinometer/Z-Axis Digital with Vertical Installation SCA126V
SCA126TV is a serial output dual-axis Inclinometer(vertica l installation) launched by RION company to the field of industrial control, the ordinary level sensor only horizontal mounting to peer measure both dual axis, but vertical installation can not be normal measurement, SCA126V professional for demand dual axis vertical measurement environment, user-friendly installation. The output interface RS485, RS232, RS422, TTL are optional. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

SCA126TV is a serial output dual-axis Inclinometer(vertical installation) launched by RION company to the field of industrial control, the ordinary level sensor only horizontal mounting to peer measure both dual axis, but vertical installation can not be normal measurement, SCA126V professional for demand dual axis vertical measurement environment, user-friendly installation. The output interface RS485, RS232, RS422, TTL are optional.

Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high repeatability of the product in the low-temperature and high-temperature environment. The output frequency response standards up to 18Hz, for higher response frequency Division we can customize according to the user requests. The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. Suitable for a variety of harsh industrial control environment.

Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Tilt Sensors
Product Number SCA126V
Product Name Inclinometer/Z-Axis Digital with Vertical Installation
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 1 to 90 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination sensor - JN2101 - ifm electronic gmbh
ifm electronic gmbh
Specs
Trigger Tilt Sensor
Type Capacitive
Switching Current 0.0700 amps
View Details
Tilt Sensors & Inclinometers - G-NSMIS-008 - TE Connectivity
Specs
Trigger Tilt Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details