TE Connectivity
Tilt Sensors & Inclinometers
G-NSMIS-008
Description
Dimensions Dimension (MM) : up to 120
Other Protection Class : IP 67
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Dimension (MM) : up to 120
Other Protection Class : IP 67
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Dimension (MM) : up to 120
Other Protection Class : IP 67
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Dimensions
- Dimension (MM) : up to 120
Other
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
G-NSMIS-008 |
|
Product Name
|
Tilt Sensors & Inclinometers |
|
Trigger
|
Tilt Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
15 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Tilt Range
120 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Tilt Range
120 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details