Digital Ethernet Output - Single and Dual Axis for a wide variety of applications.
The Jewell eDXI-100/200 Series single or dual digital inclinometer takes Jewell’s highly accurate closed loop sensor technology to the next level with Ethernet output.
Features & Benefits
• Digital output
• Resolution 0.001°
• Mechanical Shock 1500g 1msec 1/2 sine
• Industry Standard Ethernet 10BaseT or 100 Base TX (Auto-sensing)
• For use in high shock and vibration environments
• High Precision and Performance
• Low Noise
Applications
• Radar/Antenna Control
• Structural Monitoring
• Linear Acceleration/Deceler
• Automatic Train Control (ATC, ATP)
• Platform Leveling
Jewell Instruments, LLC | |
---|---|
Product Category | Tilt Sensors |
Product Number | eDXI-100/200 |
Product Name | Digital Inclinometer |
Trigger | Tilt Sensor |
Form Factor | Sensor / Transducer |
Tilt Range | -60 to 60 degrees |
Number of Axes | 1 to 2 |