Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-90
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size:Length: 1.900in (48.26mm)
Diameter: 0.580in (14.73mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-90
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size:Length: 1.900in (48.26mm)
Diameter: 0.580in (14.73mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
- RoHS COMPLIANT
- Switching Voltage: 6-24Vdc.
- Switching Current: 1A
- Differential Angle: 10° Max.
- Contact Resistance: 3 Ohms Max.
- Size:Length: 1.900in (48.26mm)
- Diameter: 0.580in (14.73mm)
- Leadwire Length: 7.0in (177.80mm)
- Encapsulated Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Tilt Sensors |
Product Number
|
AG3011-90 |
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
10 degrees
Switching Current
1.3 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
10 degrees
Switching Current
2 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
10 degrees
Switching Current
1 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
10 to 25 degrees
View Details