CW3004-0 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW3004-0
Description
Differential Angle: 10 Deg Max
Switching Voltage: 50 Vdc Max.
Switching Current: 1.3A
Size: L:13.7mm (.539in) Dia: 8.6mm (.339in)
Tilt switch Automotive
Description
Differential Angle: 10 Deg Max
Switching Voltage: 50 Vdc Max.
Switching Current: 1.3A
Size: L:13.7mm (.539in) Dia: 8.6mm (.339in)
Tilt switch Automotive
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW3004-0
Differential Angle: 10 Deg Max
Switching Voltage: 50 Vdc Max.
Switching Current: 1.3A
Size: L:13.7mm (.539in) Dia: 8.6mm (.339in)
Tilt switch Automotive
- Differential Angle: 10 Deg Max
- Switching Voltage: 50 Vdc Max.
- Switching Current: 1.3A
- Size: L:13.7mm (.539in) Dia: 8.6mm (.339in)
- Tilt switch Automotive
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CW3004-0 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details