CIRCOR Energy Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| The Double Acting valve actuator achieve torques to 37,200 in.-lbs. at 80 PSIG and the Spring Return Fail Safe actuators to 20,748 in.-lbs. spring end torque. Standard actuators are rated... | |
| Unidirectional Actuators are specifically designed for use with ball valves and other applications requiring a compact, high efficiency actuator. Offered in 115 VAC and 230 VAC models, with a standard... |