CIRCOR Energy Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam... | |
| CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities... | |
| CIRCOR Energy continuously provides the industry with technically superior products oriented toward applications that can be exceptionally severe. And today, we produce a comprehensive portfolio of check valve configurations and... | |
| CIRCOR Energy is pleased to offer the Model 3500 as part of our Pilot Operated Valves portfolio. Below is a list of features that will enable you to better understand... | |
| CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; | |
| CIRCOR Energy manufactures Globe Valves with either a Y, Angle or Direct passageways and with bolted, pressure seal or welded bonnets, and are perfectly suited for frequent on / off... | |
| CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening... | |
| CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications,... | |
| CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid... | |
| Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. |