The Double Acting valve actuator achieve torques to 37,200 in.-lbs. at 80 PSIG and the Spring Return Fail Safe actuators to 20,748 in.-lbs. spring end torque.
Standard actuators are rated -10°F to 195°F and optional high and low temp seals and bearings are available for applications from -55°F to 250°F.
Standard construction is extruded aluminum, machined, hard anodized and painted with a one part dry powder epoxy for corrosion protection. Autocatalytic Nickel Infusion construction is also made available as an option. ANI is the latest technological advance in electronic nickel deposition for severe environment corrosion protection.
Features
Unidirectional Actuators are specifically designed for use with ball valves and other applications requiring a compact, high efficiency actuator.
Offered in 115 VAC and 230 VAC models, with a standard 22 second cycle time for 90° rotation. This series is ideal for use on valves up to 2" bore size.
Features
| CIRCOR Energy | CIRCOR Energy | |
|---|---|---|
| Product Category | Pneumatic Valve Actuators | Electric Valve Actuators |
| Product Number | Brand: Contromatics | Brand: Contromatics |
| Product Name | Pneumatic Valve Actuators (Double Acting / Spring Return) | Electric Valve Actuators ( Reversing / Unidirectional) |
| Valve Motion | Rotary | Rotary |
| Actuator Torque | ? to 20748 In-lbs (? to 23924 kg-cm) | 400 to 2000 In-lbs (461 to 2306 kg-cm) |
| Full Range of Rotary Motion | 90°; 180° (optional feature) | 90° |
| Actuator Type | Rack and Pinion | |
| Operating Pressure Range | 150 psi (106 m H2O) |