CIRCOR Energy Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam... | |
| CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities... | |
| CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; | |
| CIRCOR Energy manufactures Globe Valves with either a Y, Angle or Direct passageways and with bolted, pressure seal or welded bonnets, and are perfectly suited for frequent on / off... |