Elliott Manufacturing Co., LLC Remote Operators With Indication 12101-502

Description
The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These units can also be mounted on fabricated floor stands. The units accommodate all handwheel sizes (6” and above) and indicate up to a maximum of 42 turns to open and close. Two types of units are available: a flange type for bolting and a ball type for welding. The ball type can be welded at any angle and is totally waterproof. Both units feature a grease fitting so that the stations do not have to be disassembled for maintenance purposes. Indicator parts are fabricated from noncorrosive materials and are suitable for use in any number of hostile environments.
Datasheet
Description
The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These units can also be mounted on fabricated floor stands. The units accommodate all handwheel sizes (6” and above) and indicate up to a maximum of 42 turns to open and close. Two types of units are available: a flange type for bolting and a ball type for welding. The ball type can be welded at any angle and is totally waterproof. Both units feature a grease fitting so that the stations do not have to be disassembled for maintenance purposes. Indicator parts are fabricated from noncorrosive materials and are suitable for use in any number of hostile environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Operators With Indication - 12101-502 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Remote Operators With Indication
12101-502
Remote Operators With Indication 12101-502
The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These units can also be mounted on fabricated floor stands. The units accommodate all handwheel sizes (6” and above) and indicate up to a maximum of 42 turns to open and close. Two types of units are available: a flange type for bolting and a ball type for welding. The ball type can be welded at any angle and is totally waterproof. Both units feature a grease fitting so that the stations do not have to be disassembled for maintenance purposes. Indicator parts are fabricated from noncorrosive materials and are suitable for use in any number of hostile environments.

The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is
designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These
units can also be mounted on fabricated floor stands. The units accommodate all handwheel sizes (6” and above) and indicate up to a maximum of 42 turns to open and close. Two types of units are available: a flange type for bolting and a ball type for welding. The ball type can be welded at any angle and is totally waterproof. Both units feature a grease fitting so that the stations do not have to be disassembled for maintenance purposes. Indicator parts are fabricated from noncorrosive materials and are suitable for use in any number of hostile environments.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Valve Actuators
Product Number 12101-502
Product Name Remote Operators With Indication
Actuation Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - DE Series - DynaQuip Controls
Specs
Actuation Method Electric
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
View Details
Asahi/America Series 92 Electric Actuator - B92 - Erdmann Corporation
Specs
Actuation Method Electric
Actuation Time 25 seconds
Actuator Torque 1100 In-lbs (1268 kg-cm)
View Details
Push Button Actuator for SAV Valve - PBA - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Actuation Method Manual
Valve Motion Linear
Operation OnOff
View Details
Traveling Nut Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Actuation Method Manual
View Details