INTEG Process Group, Inc. Analog Expansion +/- 10 VDC Module EXP-200-002

Description
The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any time. The JNIOR provides the central controller for seamlessly integrating the analog expansion modules. The modules can be plugged in and out while under power and be instantly recognized by the JNIOR. The JNIOR can be used as a simple I/O gateway or as an advanced controller. With built-in features, optional add-on programs and the ability to easily integrate the JNIOR into your own software applications, the JNIOR meets all your needs now and in the future. The INTEG +/- 10VDC Expansion Module provides the capability for 4 inputs and 2 outputs to be added to the JNIOR. The JNIOR automatically recognizes the analog module when connected via the Sensor Port. The analog points are integrated with the JNIOR I/O data structure and made available via the built-in web pages, Windows API (DLL), OPC Server, Modbus/TCP protocol, and JNIOR/TCP data packets. The module configuration is completed via the built-in web page. Any combination of two plug-and-play expansion modules can be daisy-chained to the JNIOR Model 310 via the Sensor Port.
Description
The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any time. The JNIOR provides the central controller for seamlessly integrating the analog expansion modules. The modules can be plugged in and out while under power and be instantly recognized by the JNIOR. The JNIOR can be used as a simple I/O gateway or as an advanced controller. With built-in features, optional add-on programs and the ability to easily integrate the JNIOR into your own software applications, the JNIOR meets all your needs now and in the future. The INTEG +/- 10VDC Expansion Module provides the capability for 4 inputs and 2 outputs to be added to the JNIOR. The JNIOR automatically recognizes the analog module when connected via the Sensor Port. The analog points are integrated with the JNIOR I/O data structure and made available via the built-in web pages, Windows API (DLL), OPC Server, Modbus/TCP protocol, and JNIOR/TCP data packets. The module configuration is completed via the built-in web page. Any combination of two plug-and-play expansion modules can be daisy-chained to the JNIOR Model 310 via the Sensor Port.

Suppliers

Company
Product
Description
Supplier Links
Analog Expansion +/- 10 VDC Module - EXP-200-002 - INTEG Process Group, Inc.
Gibsonia, PA, United States
Analog Expansion +/- 10 VDC Module
EXP-200-002
Analog Expansion +/- 10 VDC Module EXP-200-002
The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any time. The JNIOR provides the central controller for seamlessly integrating the analog expansion modules. The modules can be plugged in and out while under power and be instantly recognized by the JNIOR. The JNIOR can be used as a simple I/O gateway or as an advanced controller. With built-in features, optional add-on programs and the ability to easily integrate the JNIOR into your own software applications, the JNIOR meets all your needs now and in the future. The INTEG +/- 10VDC Expansion Module provides the capability for 4 inputs and 2 outputs to be added to the JNIOR. The JNIOR automatically recognizes the analog module when connected via the Sensor Port. The analog points are integrated with the JNIOR I/O data structure and made available via the built-in web pages, Windows API (DLL), OPC Server, Modbus/TCP protocol, and JNIOR/TCP data packets. The module configuration is completed via the built-in web page. Any combination of two plug-and-play expansion modules can be daisy-chained to the JNIOR Model 310 via the Sensor Port.

The JNIOR platform of Ethernet I/O modules is more than just
I/O. Starting with a core complement of digital I/O, the user can
now easily add analog signals at any time. The JNIOR provides
the central controller for seamlessly integrating the analog
expansion modules. The modules can be plugged in and out
while under power and be instantly recognized by the JNIOR.
The JNIOR can be used as a simple I/O gateway or as an
advanced controller. With built-in features, optional add-on
programs and the ability to easily integrate the JNIOR into your
own software applications, the JNIOR meets all your needs now
and in the future.
The INTEG +/- 10VDC Expansion Module provides the capability
for 4 inputs and 2 outputs to be added to the JNIOR. The JNIOR
automatically recognizes the analog module when connected via
the Sensor Port. The analog points are integrated with the JNIOR
I/O data structure and made available via the built-in web pages,
Windows API (DLL), OPC Server, Modbus/TCP protocol, and
JNIOR/TCP data packets. The module configuration is
completed via the built-in web page.
Any combination of two plug-and-play expansion modules can be
daisy-chained to the JNIOR Model 310 via the Sensor Port.

Supplier's Site

Technical Specifications

  INTEG Process Group, Inc.
Product Category Data Acquisition
Product Number EXP-200-002
Product Name Analog Expansion +/- 10 VDC Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
BK7500 | SERCOS II Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details