INTEG Process Group, Inc. Analog Expansion RTD Module EXP-200-003

Description
The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any time. The JNIOR provides the central controller for seamlessly integrating the analog expansion modules. The modules can be plugged in and out while under power and be instantly recognized by the JNIOR. The JNIOR can be used as a simple I/O gateway or as an advanced controller. With built-in features, optional add-on programs and the ability to easily integrate the JNIOR into your own software applications, the JNIOR meets all your needs now and in the future. The INTEG PT100 RTD Expansion Module provides the capability for 4 RTD sensors to be added to the JNIOR. The JNIOR automatically recognizes the RTD module when connected via the Sensor Port. The RTD points are integrated with the JNIOR I/O data structure and made available via the built-in web pages, Windows API (DLL), OPC Server, Modbus/TCP protocol, and JNIOR/TCP data packets. The module configuration is completed via the built-in web page. Any combination of two plug-and-play expansion modules can be daisy-chained to the JNIOR Model 310 via the Sensor Port.
Description
The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any time. The JNIOR provides the central controller for seamlessly integrating the analog expansion modules. The modules can be plugged in and out while under power and be instantly recognized by the JNIOR. The JNIOR can be used as a simple I/O gateway or as an advanced controller. With built-in features, optional add-on programs and the ability to easily integrate the JNIOR into your own software applications, the JNIOR meets all your needs now and in the future. The INTEG PT100 RTD Expansion Module provides the capability for 4 RTD sensors to be added to the JNIOR. The JNIOR automatically recognizes the RTD module when connected via the Sensor Port. The RTD points are integrated with the JNIOR I/O data structure and made available via the built-in web pages, Windows API (DLL), OPC Server, Modbus/TCP protocol, and JNIOR/TCP data packets. The module configuration is completed via the built-in web page. Any combination of two plug-and-play expansion modules can be daisy-chained to the JNIOR Model 310 via the Sensor Port.

Suppliers

Company
Product
Description
Supplier Links
Analog Expansion RTD Module - EXP-200-003 - INTEG Process Group, Inc.
Gibsonia, PA, United States
Analog Expansion RTD Module
EXP-200-003
Analog Expansion RTD Module EXP-200-003
The JNIOR platform of Ethernet I/O modules is more than just I/O. Starting with a core complement of digital I/O, the user can now easily add analog signals at any time. The JNIOR provides the central controller for seamlessly integrating the analog expansion modules. The modules can be plugged in and out while under power and be instantly recognized by the JNIOR. The JNIOR can be used as a simple I/O gateway or as an advanced controller. With built-in features, optional add-on programs and the ability to easily integrate the JNIOR into your own software applications, the JNIOR meets all your needs now and in the future. The INTEG PT100 RTD Expansion Module provides the capability for 4 RTD sensors to be added to the JNIOR. The JNIOR automatically recognizes the RTD module when connected via the Sensor Port. The RTD points are integrated with the JNIOR I/O data structure and made available via the built-in web pages, Windows API (DLL), OPC Server, Modbus/TCP protocol, and JNIOR/TCP data packets. The module configuration is completed via the built-in web page. Any combination of two plug-and-play expansion modules can be daisy-chained to the JNIOR Model 310 via the Sensor Port.

The JNIOR platform of Ethernet I/O modules is more than just
I/O. Starting with a core complement of digital I/O, the user can
now easily add analog signals at any time. The JNIOR provides
the central controller for seamlessly integrating the analog
expansion modules. The modules can be plugged in and out
while under power and be instantly recognized by the JNIOR.
The JNIOR can be used as a simple I/O gateway or as an
advanced controller. With built-in features, optional add-on
programs and the ability to easily integrate the JNIOR into your
own software applications, the JNIOR meets all your needs now
and in the future.
The INTEG PT100 RTD Expansion Module provides the
capability for 4 RTD sensors to be added to the JNIOR. The
JNIOR automatically recognizes the RTD module when
connected via the Sensor Port. The RTD points are integrated
with the JNIOR I/O data structure and made available via the
built-in web pages, Windows API (DLL), OPC Server,
Modbus/TCP protocol, and JNIOR/TCP data packets. The
module configuration is completed via the built-in web page.
Any combination of two plug-and-play expansion modules can be
daisy-chained to the JNIOR Model 310 via the Sensor Port.

Supplier's Site

Technical Specifications

  INTEG Process Group, Inc.
Product Category Data Acquisition
Product Number EXP-200-003
Product Name Analog Expansion RTD Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
12-ch Input Module Fusion-LN 51.2 kHz - -3073-B-120- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Inputs IEPE / CCLD
View Details
 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details