The 1781-OL5S is a slim discrete I/O module designed for zero cross output applications, operating within a voltage range of 24-280 V AC and utilizing 5 V logic. It features a compact design that allows for efficient space utilization in mounting configurations. The module is UL recognized and CE compliant, ensuring adherence to industry safety standards. It includes a status LED for operational visibility and is compatible with various mounting boards that may offer additional features such as spare fuses and power-on indicators. The operating temperature range is specified from -30 to +80°C, with a storage temperature range of -40 to +100°C. This module is suitable for applications requiring reliable output control in environments where space is a constraint.
| ANZER | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 1781-OL5S |
| Product Name | Discrete I/O Modules |
| Data Acquisition | Input/Output Module |