Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
ANZER
1781-IMXS -- DISCRETE I/O MODULES
ANZER
Discrete I/O Modules
1781-IMXS
Description
IAC5A - ac input, 240V, 24V logic, slim module
ANZER
Done
Datasheet
Description
IAC5A - ac input, 240V, 24V logic, slim module
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ANZER
Akron, OH, United States
Discrete I/O Modules
1781-IMXS
Discrete I/O Modules
1781-IMXS
IAC5A - ac input, 240V, 24V logic, slim module
IAC5A - ac input, 240V, 24V logic, slim module
Supplier's Site
Datasheet
Technical Specifications
ANZER
Product Category
Data Acquisition
Product Number
1781-IMXS
Product Name
Discrete I/O Modules
Data Acquisition
Input/Output Module
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Safety IO Modules
2430156
Specs
Data Acquisition
Input/Output Module
Agency Approval
RoHS Compliant
View Details
Dataforth Corporation
8B36 Potentiometer Input Module
8B36-04
Specs
Data Acquisition
Input Module
Form Factor
Modular Bay or Slot System
Excitation
Current
View Details
Advantech
4DI/4Relay Modbus Ethernet I/O
WISE-4060LAN-B
Specs
Data Acquisition
Input/Output Module
DC Voltage
10~30 VDC
Inputs
Relay / Switch Input
View Details
2
suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Non-Contact Linear Digital Differential Measuring System
KD-5600 Series
Specs
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details