Description
Features:
Dynamic Load - 2,500 lbs / Static Load - 5,000 lbs
Mounts on ALL standard RV couplers / Improved mounting design
18" Stroke
All Metal Gears / Bronze Jack Nut
High Strength Tube Construction
Easy Access Manual Crank
Convenient Night Light
Easy Fuse and Light Replacement
Specifications:
Dynamic Load - 2,500 lbs / Static Load - 5,000 lbs
Duty Cycle - 20%
Speed @ Rated Load - 10 IPM; @ 1,000 lbs - 11.5 IPM; @ no load - 13 IPM
Manual Crank Torque @ Rated Load - 160 in-lbs
Max Amps @ Rated Load - 30 Amps (typical)
30 Amp fuse protected