Lewmar Limited Datasheets for Industrial Winches
Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Industrial Winches: Learn more
| Product Name | Notes |
|---|---|
| Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch... | |
| EVOâ„¢ 7, 8 and 16 are an upgrade from the standard winch and complements EVOâ„¢ winch range. Ideal for sport boat or as a mast mounted winch. | |
| EVOâ„¢ Speed Ring racing winches offer all the features of the EVOâ„¢ Range with the additional benefit of two drum diameters. The larger drum is used for fast asymmetric spinnaker... | |
| For larger boat we have a range of custom electric winch from size 68 to 111. | |
| Lewmars EVOâ„¢ Winch Range evolution from the renowned Ocean winch. | |
| Proven performance on: Cristabella, for a season of Med Cup TP52 racing | |
| Proven performance on: Pirates of the Caribbean, Brasil 1 and Ericsson | |
| The EVOâ„¢ Sport complements the standard winch and EVOâ„¢ winch range. Best suited for sport boats requiring constant trimming and where weight consideration is a premium, the EVOâ„¢ Sport is... | |
| The Lewmar OneTouch Winch Handle is a new approach to winch handle design. Its patented 'OneTouch' mechanism allows you to squeeze the releaselever (which runs the entire length of the... | |
| What's inside makes all the difference. In every Lewmar Carbon Fibre Winch, you will find materials developed for the aerospace industry, precision CNC machined for maximum efficiency, durability and strengthto-... | |
| Winches products |