Lewmar Limited Electric Winches - Contactor 12V 68000933

Description
Winches products
Description
Winches products

Suppliers

Company
Product
Description
Supplier Links
Electric Winches - Contactor 12V - 68000933 - Lewmar Limited
Havant, Hampshire, United Kingdom
Electric Winches - Contactor 12V
68000933
Electric Winches - Contactor 12V 68000933
Winches products

Winches products

Supplier's Site

Technical Specifications

  Lewmar Limited
Product Category Industrial Winches
Product Number 68000933
Product Name Electric Winches - Contactor 12V
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Wire Rope Hoist for Man Riding Tirak® WLL ton 0.5 - 5406 - Certex UK
Specs
Unit Weight 112.5 lbs (51.0 kg)
Load Capacity 662 to 4409 lbs (300 to 2000 kg)
Line Type Cable
View Details
Puller, Ratchet, 35 Ft., 1650 Lb - 937-1600-35 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 35.0 ft (107 dm)
View Details
Stainless Steel Brake Winch - OZ2000BWSS - OZ Lifting Products LLC
Specs
Type Hand
Description Steel Handle
Load Capacity 2000 lbs (907 kg)
View Details