29141011 -- WINCH HANDLES - ALLOY WINCH HANDLE LOCK-IN 8"/200MM
Lewmar Limited
Winch Handles - Alloy Winch Handle Lock-In 8"/200mm
29141011
Description
Winches products
Description
Winches products
Suppliers
Winch Handles - Alloy Winch Handle Lock-In 8"/200mm
29141011
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Winches |
|
Product Number
|
29141011 |
|
Product Name
|
Winch Handles - Alloy Winch Handle Lock-In 8"/200mm |
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
550 lbs (249 kg)
Line Length
10.0 ft (30.48 dm)
View Details
Type
Hand
Description
Steel Handle
Load Capacity
1500 lbs (680 kg)
View Details