29145301 -- WINCH HANDLES - TITAN PRIMARY WINCH HANDLE RED LOCKING 8"/200MM
Lewmar Limited
Winch Handles - Titan Primary Winch Handle Red Locking 8"/200mm
29145301
Description
Winches products
Description
Winches products
Suppliers
Winch Handles - Titan Primary Winch Handle Red Locking 8"/200mm
29145301
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Winches |
|
Product Number
|
29145301 |
|
Product Name
|
Winch Handles - Titan Primary Winch Handle Red Locking 8"/200mm |
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1650 lbs (748 kg)
Line Length
30.0 ft (91.44 dm)
View Details
Type
Hand
Description
Steel Handle
Load Capacity
1500 lbs (680 kg)
View Details