MIDAC Corporation Datasheets for Infrared Spectrometers
Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample.
Infrared Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| For years, MIDAC has provided customized solutions for demanding gas analysis applications. This accumulated experience uniquely qualifies us to provide "total solutions" for virtually any gas analysis need - from... | |
| M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The... | |
| The MIDAC M4500 series is an ideal solution for dedicated instrumentation and custom sampling configurations. Adapting a conventional laboratory FTIR to these tasks can lead to compromises in performance, awkward... | |
| The MIDAC Open Path Air Monitoring System is compact, versatile, and rugged. Designed to detect and measure a wide range of key contaminants simultaneously, it has been used in many... | |
| The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers... | |
| The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production... |