MIDAC Corporation Laboratory Spectrometers M Series

Description
M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With solid design, smart software, and versatile options for sample interfacing including a beam output port, M4000 spectrometers can enhance the productivity of virtually any laboratory Features: Rugged interferometer Advanced mirror drive electronics providing two different scan speeds Monoque construction similar to airframes Rugged optics and superior resistance to shock and vibration Fast, accurate, reliable results. Resolution up to 0.5 cm -1. All models are step selectable down to 32cm -1 Systems are available with different optical materials: KBr, ZnSe, BaF2, and more Systems are available with different detectors: DTGS, liquid nitrogen cooled MCT, InSb, and more Systems include Essential FTIR software Beam output port Accepts sampling accessories from most major suppliers Applications: Production and Q.C laboratories Student teaching laboratories Quality control
Description
M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With solid design, smart software, and versatile options for sample interfacing including a beam output port, M4000 spectrometers can enhance the productivity of virtually any laboratory Features: Rugged interferometer Advanced mirror drive electronics providing two different scan speeds Monoque construction similar to airframes Rugged optics and superior resistance to shock and vibration Fast, accurate, reliable results. Resolution up to 0.5 cm -1. All models are step selectable down to 32cm -1 Systems are available with different optical materials: KBr, ZnSe, BaF2, and more Systems are available with different detectors: DTGS, liquid nitrogen cooled MCT, InSb, and more Systems include Essential FTIR software Beam output port Accepts sampling accessories from most major suppliers Applications: Production and Q.C laboratories Student teaching laboratories Quality control

Suppliers

Company
Product
Description
Supplier Links
Laboratory Spectrometers - M Series - MIDAC Corporation
Westfield, MA, USA
Laboratory Spectrometers
M Series
Laboratory Spectrometers M Series
M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With solid design, smart software, and versatile options for sample interfacing including a beam output port, M4000 spectrometers can enhance the productivity of virtually any laboratory Features: Rugged interferometer Advanced mirror drive electronics providing two different scan speeds Monoque construction similar to airframes Rugged optics and superior resistance to shock and vibration Fast, accurate, reliable results. Resolution up to 0.5 cm -1. All models are step selectable down to 32cm -1 Systems are available with different optical materials: KBr, ZnSe, BaF2, and more Systems are available with different detectors: DTGS, liquid nitrogen cooled MCT, InSb, and more Systems include Essential FTIR software Beam output port Accepts sampling accessories from most major suppliers Applications: Production and Q.C laboratories Student teaching laboratories Quality control

M Series spectrometers provide a full range of resolution, from 2cm -1 for routine analysis up to 0.5cm -1 for high resolution work such as gas and multicomponent analysis. The generous sample compartment is accessible from three sides and accepts sampling accessories from most major suppliers. With solid design, smart software, and versatile options for sample interfacing including a beam output port, M4000 spectrometers can enhance the productivity of virtually any laboratory

Features:

  • Rugged interferometer
  • Advanced mirror drive electronics providing two different scan speeds
  • Monoque construction similar to airframes
  • Rugged optics and superior resistance to shock and vibration
  • Fast, accurate, reliable results. Resolution up to 0.5 cm -1.
  • All models are step selectable down to 32cm -1
  • Systems are available with different optical materials: KBr, ZnSe, BaF2, and more
  • Systems are available with different detectors: DTGS, liquid nitrogen cooled MCT, InSb, and more
  • Systems include Essential FTIR software
  • Beam output port
  • Accepts sampling accessories from most major suppliers

Applications:

  • Production and Q.C laboratories
  • Student teaching laboratories
  • Quality control
Supplier's Site

Technical Specifications

  MIDAC Corporation
Product Category Infrared Spectrometers
Product Number M Series
Product Name Laboratory Spectrometers
Measurement Type Fourier Transform Infrared
IR Range Near; Mid
Optical System Michelson Interferometer
Detector Type MCT; DTGS; InSb; Other
Light Source Silicon Carbide Source
Unlock Full Specs
to access all available technical data

Similar Products

Spectrometer Engine, 340, 405, 510, 546, 578, 620, 670, 700 nm - LE-113 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
Process Spectrometer - FTPA2000-260 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details