MIDAC Corporation Gas Analysis System Titan-OL

Description
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software Features: Multiple component detection down to ppb levels Results in seconds Automated, continuous, and unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance design Applications: Process monitoring and QC of specialty gases Facility air monitoring
Description
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software Features: Multiple component detection down to ppb levels Results in seconds Automated, continuous, and unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance design Applications: Process monitoring and QC of specialty gases Facility air monitoring

Suppliers

Company
Product
Description
Supplier Links
Gas Analysis System - Titan-OL - MIDAC Corporation
Westfield, MA, USA
Gas Analysis System
Titan-OL
Gas Analysis System Titan-OL
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software Features: Multiple component detection down to ppb levels Results in seconds Automated, continuous, and unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance design Applications: Process monitoring and QC of specialty gases Facility air monitoring

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software

Features:

  • Multiple component detection down to ppb levels
  • Results in seconds
  • Automated, continuous, and unattended operation
  • Operable in a variety of environments
  • Fully automated multi-line sample manifolds
  • Panel mounted touch screens available
  • Industrial computer system included
  • Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc.
  • Reliable, low maintenance design

Applications:

  • Process monitoring and QC of specialty gases
  • Facility air monitoring
Supplier's Site

Technical Specifications

  MIDAC Corporation
Product Category Infrared Spectrometers
Product Number Titan-OL
Product Name Gas Analysis System
Measurement Type Fourier Transform Infrared
IR Range Near; Mid
Optical System Michelson Interferometer
Detector Type MCT; DTGS; InSb; Other
Light Source Silicon Carbide Source
Unlock Full Specs
to access all available technical data

Similar Products

Spectrometer Engine, 340, 380, 492, 510, 546, 578, 620 nm - LE-111 - Newport MKS
Specs
Spectral Range: 340 to 620 nm (3400 to 6200 Å)
View Details
TALYS Process FT-NIR Analyzer - ASP500 Series - ABB Measurement & Analytics
Specs
Detector Type Other; (InGaAs)
Sample Type Liquids
Display Video
View Details
Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details