MIDAC Corporation Evacuable Moisture Analyzer V Series

Description
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities: Features: Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia Detection to 1.0 ppb in HCl Complete immunity to the effects of atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized dedicated analytical and process software Superior corrosion-resistant materials for extended service life Applications: Semiconductor manufacturing Specialty gas suppliers
Description
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities: Features: Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia Detection to 1.0 ppb in HCl Complete immunity to the effects of atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized dedicated analytical and process software Superior corrosion-resistant materials for extended service life Applications: Semiconductor manufacturing Specialty gas suppliers

Suppliers

Company
Product
Description
Supplier Links
Evacuable Moisture Analyzer - V  Series - MIDAC Corporation
Westfield, MA, USA
Evacuable Moisture Analyzer
V Series
Evacuable Moisture Analyzer V Series
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities: Features: Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia Detection to 1.0 ppb in HCl Complete immunity to the effects of atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized dedicated analytical and process software Superior corrosion-resistant materials for extended service life Applications: Semiconductor manufacturing Specialty gas suppliers

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities:

Features:

  • Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia
  • Detection to 1.0 ppb in HCl
  • Complete immunity to the effects of atmospheric background moisture
  • Extremely fast response and equilibration times
  • The ability to analyze multiple compounds in addition to moisture
  • Customized low volume electro-polished sample cells
  • Low internal power dissipation for durability under extended vacuum
  • Short set-up time and easy transportability
  • Customized dedicated analytical and process software
  • Superior corrosion-resistant materials for extended service life

Applications:

  • Semiconductor manufacturing
  • Specialty gas suppliers
Supplier's Site

Technical Specifications

  MIDAC Corporation
Product Category Infrared Spectrometers
Product Number V Series
Product Name Evacuable Moisture Analyzer
Measurement Type Fourier Transform Infrared
IR Range Near; Mid
Optical System Michelson Interferometer
Detector Type MCT; DTGS; InSb; Other
Light Source Silicon Carbide Source
Unlock Full Specs
to access all available technical data

Similar Products

Spectrometer Engine, 340, 405, 450, 510, 546, 578, 630, 670, 700 nm - LE-100 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
Process Spectrometer - FTPA2000-300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details