ifm electronic gmbh T-slot cylinder sensor MK5107

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5107 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5107
T-slot cylinder sensor MK5107
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Clearly visible indication of the switching status
  • Very high switching frequency
Supplier's Site
T-slot cylinder sensor ifm efector MK5107 - MKT3028BBPKG/G/0.3M/ZH/US -  - Automation24, Inc.
King of Prussia, PA, United States
T-slot cylinder sensor ifm efector MK5107 - MKT3028BBPKG/G/0.3M/ZH/US
T-slot cylinder sensor ifm efector MK5107 - MKT3028BBPKG/G/0.3M/ZH/US
The MK5107 - MKT3028BBPKG/G/0.3M/ ZH/US T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M12 connector (rotatable). The MK5107 - MKT3028BBPKG/G/0.3M/ ZH/US T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5107 - MKT3028BBPKG/G/0.3M/ZH/US T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M12 connector (rotatable). The MK5107 - MKT3028BBPKG/G/0.3M/ZH/US T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number MK5107
Product Name T-slot cylinder sensor T-slot cylinder sensor ifm efector MK5107 - MKT3028BBPKG/G/0.3M/ZH/US
Sensor Technology Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered
Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Inductive sensor - ID5072 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 1.97 inch (50 mm)
View Details
Inductive sensor - IB0121 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
View Details
Inductive sensor - IES243 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.2362 inch (6 mm)
View Details
T-slot cylinder sensor - MK5208 - ifm electronic gmbh
Specs
Sensor Technology Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details