SANTEST's CS model is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in conventional lead switches and also has no mechanical wear-out, a long life and reliability can be expected. Moreover the remote adjustment for detecting points is possible because switching points can be changed by trimmer in the controller.
Exsenco, LLC | |
---|---|
Product Category | Linear Position Sensors |
Product Name | SANTEST CS Series Non-Contact Magneto-Inductive On/Off Sensor/Switch |
Sensor Technology | Inductive Linear Position Sensor/Switch |
Body Shape | Cylindrical |
Measurement Range | 0.5906 to 39.37 inch (15 to 1000 mm) |
Sampling Frequency | 10 kHz |