52100 Chrome steel, or equivalent
AST Bearings LLC | |
---|---|
Product Category | Spherical Plain Bearings |
Product Number | GAC35S |
Product Name | Rod Ends and Spherical Bearings |
Design Units | Metric |
Bore Diameter | 1.38 inch (35 mm) |
Length Through Bore | 0.7087 inch (18 mm) |
Housing Diameter | 2.44 inch (62 mm) |