This type of Spherical Plain Bearing is widely used in Europe. The outer ring is split at one point, and the width and thickness are smaller than model SB. Thus, this model can be used in small space.
| THK America, Inc. | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | SA1 |
| Product Name | Spherical Bearing |
| Features | Lubrication Port; Corrosion Resistant |
| Design Units | Metric |
| Bore Diameter | 0.4724 to 9.45 inch (12 to 240 mm) |
| Length Through Bore | 0.3937 to 5.51 inch (10 to 140 mm) |
| Housing Diameter | 0.8661 to 13.39 inch (22 to 340 mm) |