Four-Piece | Brass Insert
PRECISION SPHERICAL BEARINGS – INCH
Quality Bearings & Components | |
---|---|
Product Category | Spherical Plain Bearings |
Product Number | BPFLSX-030 |
Product Name | Precision Spherical Bearings - Inch |
Features | Corrosion Resistant |
Design Units | Inch |
Bore Diameter | 0.1900 inch (4.83 mm) |
Length Through Bore | 0.2810 inch (7.14 mm) |