Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Rod End Bearings |
Product Number | S62GMRM1014R |
Product Name | Male Rod Ends (metric) |
Design Units | Metric |
Bore Diameter | 0.3937 inch (10 mm) |
Housing Diameter | 0.5512 inch (14 mm) |
Load Capacity | 224 lbs (102 kg) |