Male plastic rod end bearings provide maintenance-free, self-lubricating pivot connections that compensate for alignment errors and edge loads, with a thermoplastic body and L280® polymer ball. The S62GMRM0609 series features a 6mm bore, M6 thread, 20mm outer diameter, and operates from -40°C to +130°C. It supports a short-term radial load of 98 N and a long-term radial load of 49 N, with a maximum pivoting angle of 29° and a maximum torque of 0.54 N·m. Left-hand threads are available as an option.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GMRM0609L |
| Product Name | Male Plastic Rod End Bearing, 6mm Bore, M6 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.2362 inch (6 mm) |
| Housing Diameter | 0.7874 inch (20 mm) |
| Load Capacity | 44.96 lbs (20.39 kg) |