Watts Closed End x 1 in. Swedged End Manifolds with Brass Mini Ball Valves 0121105

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 1 in. Swedged End Manifolds with Brass Mini Ball Valves - 0121105 - Watts
North Andover, MA, USA
Closed End x 1 in. Swedged End Manifolds with Brass Mini Ball Valves
0121105
Closed End x 1 in. Swedged End Manifolds with Brass Mini Ball Valves 0121105
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121105
Product Name Closed End x 1 in. Swedged End Manifolds with Brass Mini Ball Valves
Application Water
Valve Actuation Manual
Supply 1
Outlet 6
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Air Manafold - 15490-1 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation AirPilot
Supply 1
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Manifold ALU 2-bank - 6104 - Burkert Fluid Control Systems
Burkert Fluid Control Systems
Specs
Dimensions & Weight 0,080 kg
Body Material Aluminum
View Details
Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details