15490-1 is a specialized manifold for mounting EV, ET, EC, and EW valves to a 1/8" NPT supply port, with a #10-32 inlet and a 1/8" NPT outlet. It is machined from ENP brass and features two #10-32 tapped holes for mounting. The manifold is designed for use in standard pneumatic applications and conforms to Clippard's construction standards for its valve accessory series.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 15490-1 |
| Product Name | Specialized Air Manafold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Actuation | AirPilot |
| Supply | 1 |
| Outlet | 1 |