Environics, Inc. Computerized Gas Mixing and Gas Dilution System Series 4020

Description
A low cost, computerized gas blending and gas dilution system with an advanced Windows user interface, the Series 4020 now has the expanded capability of mixing up to 7 gases in a balance gas or diluting up to 10:000:1. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4020 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders. All units are built to your specific needs and can include additional features such as cleaning for oxygen service, Silconert/Sulfinert coating, speciality seals (Kalrex, metal). Custom systems can also be built to handle explosive gases. The Series 4020 can now mix up to three (7) component gases simultaneously to generate precise gas calibration standards and gaseous atmospheres in a broad dynamic range. The dilution capabilities of the 4020 allows from 1:1 to 10,000:1 depending on the configuration of the system. The system consists of two components: the Series 4020 instrument and the user's personal computer. The user interface is a Microsoft Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional). Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include visual alarms upon low input cylinder pressure. The Series 4020 consists of a single chassis supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity. Humidification Option The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.
Request a Quote Datasheet
Description
A low cost, computerized gas blending and gas dilution system with an advanced Windows user interface, the Series 4020 now has the expanded capability of mixing up to 7 gases in a balance gas or diluting up to 10:000:1. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4020 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders. All units are built to your specific needs and can include additional features such as cleaning for oxygen service, Silconert/Sulfinert coating, speciality seals (Kalrex, metal). Custom systems can also be built to handle explosive gases. The Series 4020 can now mix up to three (7) component gases simultaneously to generate precise gas calibration standards and gaseous atmospheres in a broad dynamic range. The dilution capabilities of the 4020 allows from 1:1 to 10,000:1 depending on the configuration of the system. The system consists of two components: the Series 4020 instrument and the user's personal computer. The user interface is a Microsoft Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional). Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include visual alarms upon low input cylinder pressure. The Series 4020 consists of a single chassis supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity. Humidification Option The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Tolland, CT, United States
Computerized Gas Mixing and Gas Dilution System
Series 4020
Computerized Gas Mixing and Gas Dilution System Series 4020
A low cost, computerized gas blending and gas dilution system with an advanced Windows user interface, the Series 4020 now has the expanded capability of mixing up to 7 gases in a balance gas or diluting up to 10:000:1. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4020 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders. All units are built to your specific needs and can include additional features such as cleaning for oxygen service, Silconert/Sulfinert coating, speciality seals (Kalrex, metal). Custom systems can also be built to handle explosive gases. The Series 4020 can now mix up to three (7) component gases simultaneously to generate precise gas calibration standards and gaseous atmospheres in a broad dynamic range. The dilution capabilities of the 4020 allows from 1:1 to 10,000:1 depending on the configuration of the system. The system consists of two components: the Series 4020 instrument and the user's personal computer. The user interface is a Microsoft Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional). Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include visual alarms upon low input cylinder pressure. The Series 4020 consists of a single chassis supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity. Humidification Option The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

A low cost, computerized gas blending and gas dilution system with an advanced Windows user interface, the Series 4020 now has the expanded capability of mixing up to 7 gases in a balance gas or diluting up to 10:000:1.

Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere.

The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis.

The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4020 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders.

All units are built to your specific needs and can include additional features such as cleaning for oxygen service, Silconert/Sulfinert coating, speciality seals (Kalrex, metal). Custom systems can also be built to handle explosive gases.

The Series 4020 can now mix up to three (7) component gases simultaneously to generate precise gas calibration standards and gaseous atmospheres in a broad dynamic range. The dilution capabilities of the 4020 allows from 1:1 to 10,000:1 depending on the configuration of the system.

The system consists of two components: the Series 4020 instrument and the user's personal computer. The user interface is a Microsoft Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional).

Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include visual alarms upon low input cylinder pressure.

The Series 4020 consists of a single chassis supporting up to eight mass flow controllers.

The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.

Humidification Option

The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable.

The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc.
Product Category Manifolds and Manifold Systems
Product Number Series 4020
Product Name Computerized Gas Mixing and Gas Dilution System
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
Size 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Application Gas; Food; Medical / Pharmaceutical (optional feature); Shield Gas Mixing
Valve Actuation Solenoid
Network Ethernet
View Details