Festo Corporation Connection block VABM-B10-20E-G38-9

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20E-G38-9 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20E-G38-9
Connection block VABM-B10-20E-G38-9
manifold block VABM-B10-20E-G38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g

manifold block VABM-B10-20E-G38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20E-G38-9
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/4-D-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Distributor - NEDY-L2R1-V1-M8G3-U-M12G4-5R - Festo Corporation
Specs
Application General Purpose
Valve Power 6VDC; 12VDC; 24VDC; 0 V ~ 30 V
Body Material Acetal; TPE-U(PUR) PC
View Details
Pneumatic terminal - LT-2-PK-3-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type Barb / Rib
Maximum Pressure 1.45 to 116 psi (1.02 to 81.66 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-4-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details