Southland Equipment Service CABINET STYLE WORKBENCHES HCW8V3096D226

Description
All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. Drawers are full-extension, 100 lb. capacity and are arranged horizontally and vertically. Cabinets are 30”D x 34”H and 60”, 72” or 96” long. Cabinets ship fully assembled. Add optional accessories and have a complete workstation (optional accessories ship separately, assembly required). Overhead components are individually keyed and separated inside. Steel color options: Beige, Black, Blue, Gray, and Red – please specify. Bench top options: 1-3/4” Wood Comp, 1-1/4” Plastic TM, and 1-3/4” Maple. Standard laminate options: Almond, Black, Frosty White, and Gray – please specify. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
CABINET STYLE WORKBENCHES - HCW8V3096D226 - Southland Equipment Service
Columbia, SC, USA
CABINET STYLE WORKBENCHES
HCW8V3096D226
CABINET STYLE WORKBENCHES HCW8V3096D226
All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. Drawers are full-extension, 100 lb. capacity and are arranged horizontally and vertically. Cabinets are 30”D x 34”H and 60”, 72” or 96” long. Cabinets ship fully assembled. Add optional accessories and have a complete workstation (optional accessories ship separately, assembly required). Overhead components are individually keyed and separated inside. Steel color options: Beige, Black, Blue, Gray, and Red – please specify. Bench top options: 1-3/4” Wood Comp, 1-1/4” Plastic TM, and 1-3/4” Maple. Standard laminate options: Almond, Black, Frosty White, and Gray – please specify. FOB Shipping Point.
  • All-welded with 1" square tube 18 ga. framework and sheet metal panels.

Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. Drawers are full-extension, 100 lb. capacity and are arranged horizontally and vertically. Cabinets are 30”D x 34”H and 60”, 72” or 96” long. Cabinets ship fully assembled. Add optional accessories and have a complete workstation (optional accessories ship separately, assembly required). Overhead components are individually keyed and separated inside. Steel color options: Beige, Black, Blue, Gray, and Red – please specify. Bench top options: 1-3/4” Wood Comp, 1-1/4” Plastic TM, and 1-3/4” Maple. Standard laminate options: Almond, Black, Frosty White, and Gray – please specify. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number HCW8V3096D226
Product Name CABINET STYLE WORKBENCHES
Length 96.0 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open Workbench, Painted Steel Top (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 34.0 inch (864 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
RS Components, Ltd.
Specs
Type Work Bench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details