Steel spur gears, 14.5 pressure angle, 16DP, with hubs
SPUR GEAR-STL-STK. FREE 2 YEAR RADWELL WARRANTY
| Martin Sprocket & Gear, Inc. | Radwell International | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | S1640 | 53584244 |
| Product Name | Spur Gears | Sprocket/Gear |
| Gear Type | Spur; Pinion (optional feature) | |
| Number of Teeth | 40 | |
| Design | English | |
| Pressure Angle | 14.5° | |
| Gear Center | Center Bore |