Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | ag6-60r1e35 |
| Product Name | KHK AG6-60R1E35, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels |
| Gear Type | Other; Worm Gears |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2) |