Verantis Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Capacities from 100 CFM to 110,000 CFM at static pressures up to 2.5" WC. 11 sizes available from 12" to 72" diameter. Both duct mount and roof mount styles are...
Capacities from 200 CFM to 75,000 CFM at static pressures up to 8" WC 7 sizes available from 18" to 66" diameter.
Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct...