Verantis Datasheets for Scrubbers
Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction.
Scrubbers: Learn more
| Product Name | Notes |
|---|---|
| Eductor venturis are different than standard venturis in that they utilize higher pressure liquid flow to create or induce the gas flow into the scrubber. They are effective for both... | |
| The operation of the adjustable throat design is similar to the fixed-throat except the throat size and pressure drop can be adjusted by means of a movable internal bullet. The... | |
| The rod or multi-throat venturi is suitable for high loadings of coarse particulate. The throat design utilizes a series of parallel rods or pipes to increase gas and liquid velocity... | |
| Used primarily for particulate removal, fixed-throat venturis are recommended for exhaust streams containing particles having a defined size distribution. The venturi throat is then designed to provide the proper gas... | |
| Fractional Collector - The IWS system acts as a fractional collector. The percentage of particulate removed varies little with load and particle size distribution over a wide range. As particulate... | |
| Vertical Configuration - High velocity ionization section offers optimal throughput in the least amount of space. Retrofit Ready - Modular design allows ionization section to be retrofitted to existing scrubbers... | |
| Available in 7 standard sizes from 500 to 7,000 CFM. Greater than 90-95% removal for soluble/reactive gases. Completely preassembled including a control panel and automation. Includes a top-mounted exhaust fan. | |
| Available in standard sizes from 900 to 10,000 CFM. Utilizes high-efficiency Tellerette Tower Packing. Removal efficiency as high 99.9% for soluble/reactive gases. Fabricated in thermoplastic or FRP. Easy to install,... | |
| Capacities from 1,000 to 100,000 ACFM. Simultaneous removal of gases and particulate. Low fouling design reduces maintenance and packing change-out. Low energy consumption compared with conventional particulate scrubbers. Can replace... | |
| Capacities from 1,000 to 100,000 ACFM. Utilizes high-efficiency Tellerette® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral... | |
| Capacities from 20 to 100,000 ACFM. Utilizes high-efficiency Tellerette® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral... | |
| Designed for specific gas type and release rate. Sump tank holds sufficient chemical for neutralization. Automatically start-up based on gas sensor input. Very high removal efficiency to meet Uniform Fire... |