Verantis Centrifugal Fan CLM

Description
Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve radial tip. Lightweight FRP construction reducing structural support requirements. Spark resistant construction. Complete accessories available including dampers and variable frequency drives. All surfaces have "C" grade glass veil or option Nexus veil to protect against weathering, fumes spillage, and ultraviolet attack
Datasheet
Description
Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve radial tip. Lightweight FRP construction reducing structural support requirements. Spark resistant construction. Complete accessories available including dampers and variable frequency drives. All surfaces have "C" grade glass veil or option Nexus veil to protect against weathering, fumes spillage, and ultraviolet attack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan - CLM - Verantis
Middleburg Heights, OH, USA
Centrifugal Fan
CLM
Centrifugal Fan CLM
Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve radial tip. Lightweight FRP construction reducing structural support requirements. Spark resistant construction. Complete accessories available including dampers and variable frequency drives. All surfaces have "C" grade glass veil or option Nexus veil to protect against weathering, fumes spillage, and ultraviolet attack
  • Capacities from 50 CFM to 150,000 CFM
    at static pressures up to 40" WC.
  • Sizes ranging from 6" to 88" diameter.
  • Extremely low vibration down to 0.025 in./sec. for
    direct drive and 0.0785 in./sec. for belt drive.
  • Impeller types available: Paddle-wheel, backward-curved,
    and forward-curve radial tip.
  • Lightweight FRP construction reducing structural support requirements.
  • Spark resistant construction.
  • Complete accessories available including dampers
    and variable frequency drives.
  • All surfaces have "C" grade glass veil or option Nexus veil to protect against weathering, fumes spillage, and ultraviolet attack
Datasheet

Technical Specifications

  Verantis
Product Category Fans and Blowers (industrial)
Product Number CLM
Product Name Centrifugal Fan
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Draft Induced Draft
Environment Corrosive; Dirty
Fan / Blower Diameter 6.0 to 88.0 inch (152 to 2235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 8.9 inch (226 mm)
Air Flow Rate 212 SCFM (360 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details