FLC -- IN-LINE CENTRIFUGAL FAN
Verantis
In-line Centrifugal Fan
FLC
Description
Capacities from 200 CFM to 75,000 CFM at static pressures up to 8" WC
7 sizes available from 18" to 66" diameter.
Description
Capacities from 200 CFM to 75,000 CFM at static pressures up to 8" WC
7 sizes available from 18" to 66" diameter.
Datasheet
Suppliers
In-line Centrifugal Fan
FLC
Capacities from 200 CFM to 75,000 CFM at static pressures up to 8" WC
7 sizes available from 18" to 66" diameter.
- Capacities from 200 CFM to 75,000 CFM at static
pressures up to 8" WC
- 7 sizes available from 18" to 66" diameter.
Datasheet
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
FLC |
|
Product Name
|
In-line Centrifugal Fan |
|
Applications / Use
|
Pressure Blower; Product / Process Cooling
|
|
Product Form
|
Packaged
|
|
Draft
|
Induced Draft
|
|
Environment
|
Corrosive; Dirty
|
|
Fan / Blower Diameter
|
18.0 to 66.0 inch (457 to 1676 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Filter Fans
Fan / Blower Diameter
10.1 inch (257 mm)
Air Flow Rate
159 SCFM (271 m³/hr)
View Details
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Features
Wall
Static Pressure Range
0 to 2 in H2O (0.0 to 2.8 Torr)
View Details