Lasko Products, Inc. Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
48" tall for a larger comfort zone Multi-function remote control Fresh air ionizer option (CARB compliant) Timer promotes energy savings Electronic, lighted controls Widespread oscillation for full-room coverage Three quiet...
AeroTech design for ultra slim comfort Elegant streamlined design when space is at a premium Lighted, electronic controls Two quiet, refreshing speeds Fully assembled Includes a patented, fused safety plug...
AeroTech design for ultra slim comfort Swivel-action base delivers air flow where needed Versatile, streamlined design ideal for tight spaces Two quiet, refreshing speeds Removable clip for desktop use Includes...
Convenient front-mounted controls Metallic accents Three quiet speeds Tilt-back feature and oscillation for custom circulation Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed...
Convenient remote control Auto-off timer Three quiet speeds Wide-area oscillation Fully-adjustable height Tilt-back feature Easy-grip rotary control Simple “no tool” assembly Ideal for all rooms Includes a patented, fused safety...
Elegant woodgrain accents Sophisticated Wind Curve® profile Fresh air ionizer option (CARB compliant) High-reaching tower design for maximum air delivery Multi-function remote control Electronic timer (set from 0.5 – 7.5...
Heavy-duty metal construction Two powerhouse speeds Top-mounted controls Handle and wheels for mobility Built-in cord wrap Fully assembled Includes a patented, fused safety plug E.T.L. listed 45 1/2"L x 16...
High-powered motor for maximum performance Remote control Electronic auto-off timer 3 powerhouse speeds Louvered air flow control Oscillation for broad area coverage On-board remote control storage Easy-grip carry handle Ideal...
Ideal for garages, workshops, basements, and work sites Rugged design and construction Pivoting blower to direct air stream On-board outlets allow for multiple fan use Three powerful speeds Integrated carry...
Ideal for use on patios, decks, porches, and balconies Accent lights enhance nighttime comfort Provides outdoor comfort on hot summer days Great for entertaining or just relaxing Furniture look blends...
Ideal for use on patios, decks, porches, and balconies Accent lights enhance nighttime comfort Remote control for added convenience Provides outdoor comfort on hot summer days Great for entertaining or...
Independent motor control for air intake, exhaust, or exchange Adjustable thermostat for automatic comfort control Two quiet, energy-efficient speeds Expander panels for a safe, custom fit Fits windows 25" to...
Innovative Wind Ring® air system provides high volume air movement Save-Smart™ Less than 2¢ per hour Three quiet speeds Durable steel body Easy-carry handle Two-year limited warranty Includes a patented,...
Internal ionizer option Remote control Electronic touch-control operation Programmable timer Smooth oscillation Three quiet speeds On-board remote storage Easy-grip handle Includes a patented, fused safety plug E.T.L. listed 12"L x...
More air velocity than standard tower fans Space-saving design delivers big performance in a small footprint Multi-function remote control Electronic timer with optional sleep mode Widespread oscillation Three whisper-quiet speeds...
Multi-function remote control Easy-to-use Comfort Select® controls Electronic 7-hour timer Widespread oscillation Three quiet speeds Slim, space-saving design Easy-reach top-mounted controls Great for living rooms, bedrooms, and home offices Carry...
Multi-function remote control Easy-to-use comfort select® controls Electronic 7-hour timer Widespread oscillation Three quiet speeds Sophisticated, space-saving design – ideal for living areas, bedrooms, and home offices Easy-carry handle On-board...
Multi-function remote control Electronic 4-hour timer for automatic shut-off Three high performance speeds Pivoting feature for focused air power Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented,...
Multi-function remote control Electronic 7-hour timer Widespread oscillation Three quiet speeds On-board remote storage Easy-carry handle Built-in remote control storage area Includes a patented, fused safety plug E.T.L. listed 12"L...
Multi-function remote control Electronic 8-hour timer for automatic shut-off Three high performance speeds Full-tilt air control Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented, fused safety plug...
Multi-function remote control High-reaching tower design for maximum air delivery Elegant profile Top-mounted electronic convenience Fresh air ionizer Auto-off timer (1–7 hours) Widespread oscillation Three quiet speeds On-board remote storage...
Multi-function remote control Performance grill for high-powered air delivery Easy-to-use timer Oscillation and adjustable tilt-back to direct air where needed Three quiet, energy-efficient speeds Fully adjustable height for added versatility...
Multi-function remote control Powerfully cools the largest home spaces Elegant grill design blends into surrounding décor Easy-to-use timer Oscillation and adjustable tilt-back to direct air where needed Three quiet, energy-efficient...
Multi-function remote control Powerfully cools the largest home spaces Swirling Cyclone® performance grill Easy-to-use timer Oscillation and adjustable tilt-back to direct air where needed Three quiet, energy-efficient speeds Fully adjustable...
Multi-function remote control Programmable timer for energy-saving convenience (0.5 to 7.5 hours) Fully adjustable height from 41" to 52" tall Oscillation for widespread air delivery Directional louvers adjust wind up...
Multi-function remote control Space-saving design—ideal for home or office Electronic timer (up to 7 hours) Three quiet speeds Widespread oscillation Easy-carry handle Simple base assembly required Includes a patented, fused...
Multi-purpose pivoting utility fan High velocity air stream with three speeds Two integrated 120-volt accessory outlets Easy-grip handle for project-to-project mobility Circuit breaker with reset button Easy-carry handle Three-prong grounded...
Patented, isolated Weather-Shield® motor for worry-free window use Adjustable thermostat senses temperature and turns fan on or off Three quiet speeds Save-Smart™ Less than 2¢ per hour Top-mounted controls Easy-carry...
Patented, isolated Weather-Shield® motor for worry-free window use High performance grill for ultimate air flow Three quiet speeds Save-Smart™ Less than 2¢ per hour Top-mounted controls Easy-carry handle Two-year limited...
Performance grill for high powered air delivery Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (37" to 53") for added versatility Easy-grip...
Powerfully cools the largest home spaces 18" swirling cyclone grill for maximum performance Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (38"...
Powerfully cools the largest home spaces Elegant grill design blends into surrounding decor Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (38"...
Powerfully cools the largest home spaces Multi-function remote control Aerodynamic metal grill for maximum performance Three quiet, energy-efficient speeds Oscillation and adjustable tilt-back to adjust air where needed Fully adjustable...
QuickMount® wall-mount system Converts easily from wall to floor use Three powerful speeds Pivot action directs air flow Front-mounted controls for added convenience Durable, all-metal construction QuickMount® bracket mounts easily...
Quiet performance Multi-function remote control Easy-to-use 4-hour timer Simple “no tools” assembly – preassembled fan head Oscillation and adjustable tilt-back to direct air where needed Fully adjustable height (37” to...
Refined brushed metallic accents Sophisticated Wind Curve® profile Fresh air ionizer option (CARB compliant) High-reaching tower design for maximum air delivery Multi-function remote control Electronic timer (set from 0.5 –
Remote control Electronic touch-control operation Programmable timer Smooth oscillation Three quiet speeds On-board remote storage Easy-grip handle Includes a patented, fused safety plug E.T.L. listed 12"L x 12"W x 36"H...
Slim profile to maintain outside view Two quiet, energy-efficient speeds Can be positioned for air intake or exhaust Expander panels for a custom fit Fits windows from 22" to 34"...
Space-saving design delivers big performance in a small footprint Wide body design for more air delivery Internal ionizer option for fresher air circulation (CARB compliant) Multi-function remote control Electronic timer...
Space-saving desktop size – slim 6” diameter Pivoting top module for precision air delivery Combine pivot with oscillation for even greater coverage Front-mounted electronic controls Three refreshing speeds Fully assembled...
The POWER of a 20" high velocity floor fan in a streamlined body Easy-to-use top-mounted controls Three powerhouse speeds Directional louvers for precision air delivery Optional oscillation for broad room...
Three high performance speeds Full-tilt air control Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented, fused safety plug E.T.L. listed 23 1/2"L x 6 3/4"W x 23...
Three high performance speeds Rugged design and construction Pivoting head for directional air power Large, easy-carry handle Fully assembled Includes a patented, fused safety plug E.T.L. listed 25 3/8"L x...
Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Fully adjustable height (58" to 93") Durable, steel-body construction Fully-enclosed motor...
Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Optional oscillation for broader coverage Fully adjustable height (58" to 93")...
Three quiet speeds Lightweight, portable design Large, easy-grip handle Rear cord storage area Durable, impact-resistant plastic construction Fully assembled Includes a patented, fused safety plug E.T.L. listed 19 5/8"L x...
Three quiet speeds Manually reversible for air intake or exhaust Fits windows 18.5" high and larger (fits in front of window screen) Fully assembled Includes a patented, fused safety plug...
Three quiet speeds Save-Smart™ Less than 2¢ per hour Top-mounted controls Easy-carry handle Includes a patented, fused safety plug E.T.L. listed 20 1/2"L x 4 3/8"W x 21 3/4"H
Three quiet speeds Wide-area oscillation Fully-adjustable height Tilt-back feature Easy-grip rotary control Simple “no tool” assembly Ideal for all rooms Includes a patented, fused safety plug E.T.L. listed 18"L x...
Three quiet speeds Wide-area oscillation Tilt-back feature Easy-grip rotary control Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14"L x 12"W x 16...
Three quiet, energy-efficient speeds Powerful, 16-inch, three-paddle blade Electrically reversible motor with a simple turn of the dial Exclusive Storm Guard® feature Fits windows 26.5" to 34.5" wide and at...
Three speed whisper-quiet operation Widespread oscillation Head tilts and locks for directional cooling Rotary and pull cord controls Durable, quality construction – grills won’t rust or corrode 3-prong grounded plug...
Two quiet speeds Fan head pivots a full 360° and locks in place for total comfort control Durable, impact-resistant plastic construction Fully assembled Includes a patented, fused safety plug E.T.L.
Two quiet speeds Tilts to direct air flow Easy-grip rotary control Compartment for coins, clips, and more Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 7...
Two whisper-quiet speeds Adjustable tilt and 360° pivot Spring-loaded clip holds tightly without marking surface Keyhole mount for simple wall-hanging Simple “no tool” assembly Includes a patented, fused safety plug...
Unique, multi-purpose, pivoting utility fan Focused air stream for powerful performance Patented, full-range pivoting fan head Three high velocity speeds Two additional outlets for tools and more Circuit breaker with...