Lasko Products, Inc. 12" Table Fan Model 2018

Description
Convenient front-mounted controls Metallic accents Three quiet speeds Tilt-back feature and oscillation for custom circulation Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14 1/4"L x 11 1/2"W x 18 1/2"H
Description
Convenient front-mounted controls Metallic accents Three quiet speeds Tilt-back feature and oscillation for custom circulation Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14 1/4"L x 11 1/2"W x 18 1/2"H

Suppliers

Company
Product
Description
Supplier Links
12
West Chester, PA, USA
12" Table Fan Model 2018
12" Table Fan Model 2018
Convenient front-mounted controls Metallic accents Three quiet speeds Tilt-back feature and oscillation for custom circulation Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14 1/4"L x 11 1/2"W x 18 1/2"H
  • Convenient front-mounted controls
  • Metallic accents
  • Three quiet speeds
  • Tilt-back feature and oscillation for custom circulation
  • Rear carry handle
  • Simple “no tool” assembly
  • Includes a patented, fused safety plug
  • E.T.L. listed
  • 14 1/4"L x 11 1/2"W x 18 1/2"H
Supplier's Site

Technical Specifications

  Lasko Products, Inc.
Product Category Fans and Blowers (industrial)
Product Name 12" Table Fan Model 2018
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Extractor Fans - 272132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 307 SCFM (522 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details